Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A560KXAPW1BC

Description
56pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A560KXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A560KXAPW1BC-ND
Ceramic Capacitors VJ0603A560KXAPW1BC-ND
56pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A560KXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A560KXAPW1BC
Ceramic Capacitors VJ0603A560KXAPW1BC
CAP CER 56PF 50V C0G/NP0 0603

CAP CER 56PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0603A560KXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A560KXAPW1BC
Capacitors - Ceramic Capacitors VJ0603A560KXAPW1BC
CAP CER 56PF 50V C0G/NP0 0603

CAP CER 56PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A560KXAPW1BC-ND VJ0603A560KXAPW1BC VJ0603A560KXAPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers