Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A4R7BXJPW1BC

Description
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A4R7BXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A4R7BXJPW1BC-ND
Ceramic Capacitors VJ0603A4R7BXJPW1BC-ND
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A4R7BXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A4R7BXJPW1BC
Capacitors - Ceramic Capacitors VJ0603A4R7BXJPW1BC
CAP CER 4.7PF 16V C0G/NP0 0603

CAP CER 4.7PF 16V C0G/NP0 0603

Supplier's Site
Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J9355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J9355
Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J9355
Capacitor,Ceramic,4. 7pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4.7pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A4R7BXJPW1BC-ND VJ0603A4R7BXJPW1BC 57J9355
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details