4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 4.7PF, 50V, C0G/NP0, 0603; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,4.
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603A4R7BXACW1BCDKR-ND | 720-VJ0603A4R7BXACW1BCTR-ND | 62AC8310 | 57J9350 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Pf, 50V, C0G/np0, 0603; Capacitance Vishay | Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |