Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A471FXACW1BC

Description
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A471FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A471FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A471FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727867P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727867P
MLCCs - Multilayer Ceramic Capacitors 2727867P
Vishay VJ0603A471FXACW1BC

Vishay VJ0603A471FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727867 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727867
MLCCs - Multilayer Ceramic Capacitors 2727867
Vishay VJ0603A471FXACW1BC

Vishay VJ0603A471FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727866
MLCCs - Multilayer Ceramic Capacitors 2727866
Vishay VJ0603A471FXACW1BC

Vishay VJ0603A471FXACW1BC

Supplier's Site
Cap, 470Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8318
Cap, 470Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8318
CAP, 470PF, 50V, 1%, C0G/NP0, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 1%, C0G/NP0, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3333
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3333
CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A471FXACW1BCTR-ND 720-VJ0603A471FXACW1BCDKR-ND 2727867P 62AC8318 69AH3333
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 470Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details