Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A470JXAAC

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1371-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1371-6-ND
Ceramic Capacitors 720-1371-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1371-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1371-2-ND
Ceramic Capacitors 720-1371-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1371-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1371-1-ND
Ceramic Capacitors 720-1371-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 47Pf, 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 46C5022 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 47Pf, 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
46C5022
Mlcc Capacitor, 47Pf, 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 46C5022
MLCC CAPACITOR, 47PF, 50V, C0G, 5%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; MSL:- RoHS Compliant: Yes

MLCC CAPACITOR, 47PF, 50V, C0G, 5%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8314
Cap, 47Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8314
CAP, 47PF, 50V, 5%, C0G/NP0, 0603; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 50V, 5%, C0G/NP0, 0603; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1371-6-ND 720-1371-2-ND 46C5022 62AC8314
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 47Pf, 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay Cap, 47Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details