Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A470GXAPW1BC

Description
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A470GXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A470GXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A470GXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 93AH0529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
93AH0529
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 93AH0529
CAP, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3331
Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3331
CAP, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A470GXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A470GXAPW1BC
Ceramic Capacitors VJ0603A470GXAPW1BC
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A470GXAPW1BCTR-ND 720-VJ0603A470GXAPW1BCDKR-ND 93AH0529 VJ0603A470GXAPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details