3.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Capacitor,Ceramic,3.
CAP CER 3.9PF 25V C0G/NP0 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603A3R9CXXCW1BC-ND | 57J9162 | VJ0603A3R9CXXCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,3.9Pf,25Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts |