Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A3R9CXACW1BC

Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A3R9CXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A3R9CXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A3R9CXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.9Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay - 57J9154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.9Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay
57J9154
Capacitor Ceramic 3.9Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay 57J9154
CAPACITOR CERAMIC 3.9PF 50V, C0G, 0.25pF, 0603; Capacitance:3.9pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3.9PF 50V, C0G, 0.25pF, 0603; Capacitance:3.9pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A3R9CXACW1BCTR-ND 720-VJ0603A3R9CXACW1BCDKR-ND 57J9154
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3.9Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details