Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A391JXACW1BC

Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1243TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1243TR-ND
Ceramic Capacitors BC1243TR-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1243DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1243DKR-ND
Ceramic Capacitors BC1243DKR-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1243CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1243CT-ND
Ceramic Capacitors BC1243CT-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A391JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A391JXACW1BC
Ceramic Capacitors VJ0603A391JXACW1BC
CAP CER 390PF 50V C0G/NP0 0603

CAP CER 390PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 390Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 57J9330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 50V, C0G, 5%, 0603; Capacitance Vishay
57J9330
Capacitor Ceramic 390Pf 50V, C0G, 5%, 0603; Capacitance Vishay 57J9330
CAPACITOR CERAMIC 390PF 50V, C0G, 5%, 0603; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 50V, C0G, 5%, 0603; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3326
Cap, 390Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3326
CAP, 390PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 390PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1243TR-ND BC1243DKR-ND VJ0603A391JXACW1BC 57J9330 69AH3326
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 390Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 390Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details