Vishay Intertechnology, Inc. SMD 330pF 100V Capacitor VJ0603A331JXBAC

Description
Cap Ceramic 330pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A331JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A331JXBAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 330pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A331JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A331JXBAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 100V Capacitor
60-VJ0603A331JXBAC
SMD 330pF 100V Capacitor 60-VJ0603A331JXBAC
Cap Ceramic 330pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A331JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A331JXBAC can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A331JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A331JXBAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6518197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6518197
MLCCs - Multilayer Ceramic Capacitors 6518197
Vishay VJ0603A331JXBAC

Vishay VJ0603A331JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6518197P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6518197P
MLCCs - Multilayer Ceramic Capacitors 6518197P
Vishay VJ0603A331JXBAC

Vishay VJ0603A331JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731220 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731220
MLCCs - Multilayer Ceramic Capacitors 1731220
Vishay VJ0603A331JXBAC

Vishay VJ0603A331JXBAC

Supplier's Site
Capacitors - Ceramic Capacitors - 1329945-VJ0603A331JXBAC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329945-VJ0603A331JXBAC
Capacitors - Ceramic Capacitors 1329945-VJ0603A331JXBAC
Manufacturer: Vishay Vitramon Win Source Part Number: 1329945-VJ0603A331JX BAC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.038" (0.97mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1914-6,720-1914- 2,720-1914-1,VJ0603A 331JXBAC-ND Base Product Number: VJ0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Vitramon
Win Source Part Number: 1329945-VJ0603A331JXBAC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.038" (0.97mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 720-1914-6,720-1914-2,720-1914-1,VJ0603A331JXBAC-ND
Base Product Number: VJ0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 720-1914-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1914-1-ND
Ceramic Capacitors 720-1914-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1914-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1914-6-ND
Ceramic Capacitors 720-1914-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1914-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1914-2-ND
Ceramic Capacitors 720-1914-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0603A331JXBAC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0603A331JXBAC
100V 330pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 330pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 100V, C0G, 5%, 0603; Capacitance Vishay - 07J8354 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 100V, C0G, 5%, 0603; Capacitance Vishay
07J8354
Ceramic Capacitor 330Pf 100V, C0G, 5%, 0603; Capacitance Vishay 07J8354
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, 0603; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 100V, C0G, 5%, 0603; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 88AH7342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
88AH7342
Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 88AH7342
CAP, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0603A331JXBAC 6518197 6518197P 1329945-VJ0603A331JXBAC 720-1914-1-ND 720-1914-6-ND VJ0603A331JXBAC 07J8354 88AH7342
Product Name SMD 330pF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 330Pf 100V, C0G, 5%, 0603; Capacitance Vishay Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details