Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603A331JXACW1BC

Description
Vishay VJ0603A331JXACW1BC
Request a Quote Datasheet
Description
Vishay VJ0603A331JXACW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727860P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727860P
MLCCs - Multilayer Ceramic Capacitors 2727860P
Vishay VJ0603A331JXACW1BC

Vishay VJ0603A331JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727859
MLCCs - Multilayer Ceramic Capacitors 2727859
Vishay VJ0603A331JXACW1BC

Vishay VJ0603A331JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727860
MLCCs - Multilayer Ceramic Capacitors 2727860
Vishay VJ0603A331JXACW1BC

Vishay VJ0603A331JXACW1BC

Supplier's Site
Capacitors - Ceramic Capacitors - 1042141-VJ0603A331JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1042141-VJ0603A331JXACW1BC
Capacitors - Ceramic Capacitors 1042141-VJ0603A331JXACW1BC
Win Source Part Number: 1042141-VJ0603A331JX ACW1BC Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603N331J500CT; C0603C331J5GACTU; GRM1885C1H331JA01D; CC0603JRNPO9BN331; C0603C331J5GACAUTO; GCM1885C1H331JA16D; CL10C331JB8NNNC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: BC1242DKR,BC1242DKR- ND,720-1622-2,720-16 22-1,BC1242CT-ND,720 -1622-6,0603N331J500 NT,225204241331,BC12 42CT-NDR,BC1242CT,BC 1242TR-NDR,BC1242TR, BC1242TR-ND,BC1242DK R-NDR,2252 042 41331 Base Product Number: VJ0603

Win Source Part Number: 1042141-VJ0603A331JXACW1BC
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MC0603N331J500CT; C0603C331J5GACTU; GRM1885C1H331JA01D; CC0603JRNPO9BN331; C0603C331J5GACAUTO; GCM1885C1H331JA16D; CL10C331JB8NNNC;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: BC1242DKR,BC1242DKR-ND,720-1622-2,720-1622-1,BC1242CT-ND,720-1622-6,0603N331J500NT,225204241331,BC1242CT-NDR,BC1242CT,BC1242TR-NDR,BC1242TR,BC1242TR-ND,BC1242DKR-NDR,2252 042 41331
Base Product Number: VJ0603

Buy Now Datasheet
Ceramic Capacitors - 720-1622-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1622-2-ND
Ceramic Capacitors 720-1622-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1622-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1622-6-ND
Ceramic Capacitors 720-1622-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1622-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1622-1-ND
Ceramic Capacitors 720-1622-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 330pF 50V Capacitor
60-VJ0603A331JXACW1BC
SMD 330pF 50V Capacitor 60-VJ0603A331JXACW1BC
Cap Ceramic 330pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: VJ0603A331JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A331JXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: VJ0603A331JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A331JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 330Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8567
Capacitor Ceramic 330Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8567
CAPACITOR CERAMIC 330PF 50V, C0G, 5%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 50V, C0G, 5%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8308
Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8308
CAP, 330PF, 50V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 66AH7426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
66AH7426
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 66AH7426
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727860P 1042141-VJ0603A331JXACW1BC 720-1622-2-ND 720-1622-6-ND 60-VJ0603A331JXACW1BC 88M8567 62AC8308 66AH7426
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 330pF 50V Capacitor Capacitor Ceramic 330Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Technology Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details