Vishay Intertechnology, Inc. SMD 33pF 50V Capacitor VJ0603A330JXACW1BC

Description
33pF 50V C0G 5% MLCC Ceramic Capacitor 0603 SMD Product overview: VJ0603A330JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A330JXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33pF 50V C0G 5% MLCC Ceramic Capacitor 0603 SMD Product overview: VJ0603A330JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A330JXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33pF 50V Capacitor
60-VJ0603A330JXACW1BC
SMD 33pF 50V Capacitor 60-VJ0603A330JXACW1BC
33pF 50V C0G 5% MLCC Ceramic Capacitor 0603 SMD Product overview: VJ0603A330JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A330JXACW1B C can be used for catalog matching and distributor lookup.

33pF 50V C0G 5% MLCC Ceramic Capacitor 0603 SMD Product overview: VJ0603A330JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A330JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727858 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727858
MLCCs - Multilayer Ceramic Capacitors 2727858
Vishay VJ0603A330JXACW1BC

Vishay VJ0603A330JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727857 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727857
MLCCs - Multilayer Ceramic Capacitors 2727857
Vishay VJ0603A330JXACW1BC

Vishay VJ0603A330JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727858P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727858P
MLCCs - Multilayer Ceramic Capacitors 2727858P
Vishay VJ0603A330JXACW1BC

Vishay VJ0603A330JXACW1BC

Supplier's Site
Ceramic Capacitors - 720-1598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1598-2-ND
Ceramic Capacitors 720-1598-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1598-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1598-6-ND
Ceramic Capacitors 720-1598-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1598-1-ND
Ceramic Capacitors 720-1598-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 33Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8566
Capacitor Ceramic 33Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8566
CAPACITOR CERAMIC 33PF 50V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 50V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8305
Cap, 33Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8305
CAP, 33PF, 50V, 5%, C0G/NP0, 0603; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 50V, 5%, C0G/NP0, 0603; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3324
Cap, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3324
CAP, 33PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A330JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A330JXACW1BC
Ceramic Capacitors VJ0603A330JXACW1BC
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0603A330JXACW1BC 2727858 720-1598-2-ND 720-1598-6-ND 88M8566 62AC8305 69AH3324 VJ0603A330JXACW1BC
Product Name SMD 33pF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 33Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 33Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details