Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A2R7CXBCW1BC

Description
2.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A2R7CXBCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A2R7CXBCW1BC-ND
Ceramic Capacitors VJ0603A2R7CXBCW1BC-ND
2.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A2R7CXBCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A2R7CXBCW1BC
Capacitors - Ceramic Capacitors VJ0603A2R7CXBCW1BC
CAP CER 2.7PF 100V C0G/NP0 0603

CAP CER 2.7PF 100V C0G/NP0 0603

Supplier's Site
Capacitor,ceramic,2.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8903 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8903
Capacitor,ceramic,2.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8903
Capacitor,Ceramic,2. 7pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.7pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A2R7CXBCW1BC-ND VJ0603A2R7CXBCW1BC 57J8903
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,2.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details