Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A271KLCAJ32

Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A271KLCAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A271KLCAJ32TR-ND
Ceramic Capacitors 720-VJ0603A271KLCAJ32TR-ND
270pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A271KLCAJ32CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A271KLCAJ32CT-ND
Ceramic Capacitors 720-VJ0603A271KLCAJ32CT-ND
270pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A271KLCAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A271KLCAJ32
Ceramic Capacitors VJ0603A271KLCAJ32
CAP CER 270 PF 200V NP0(C0G) 060

CAP CER 270 PF 200V NP0(C0G) 060

Supplier's Site Datasheet
Cap, 270Pf, 200V, Mlcc, 0603 Rohs Compliant Vishay - 64AJ4792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 200V, Mlcc, 0603 Rohs Compliant Vishay
64AJ4792
Cap, 270Pf, 200V, Mlcc, 0603 Rohs Compliant Vishay 64AJ4792
CAP, 270PF, 200V, MLCC, 0603 ROHS COMPLIANT: NO

CAP, 270PF, 200V, MLCC, 0603 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A271KLCAJ32TR-ND VJ0603A271KLCAJ32 64AJ4792
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 270Pf, 200V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers