Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A271FXACW1BC

Description
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A271FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A271FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A271FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J9057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J9057
Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J9057
Capacitor,Ceramic,27 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,270pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A271FXACW1BCTR-ND 720-VJ0603A271FXACW1BCDKR-ND 57J9057
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details