Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A270KXCAP

Description
27pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A270KXCAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A270KXCAP-ND
Ceramic Capacitors VJ0603A270KXCAP-ND
27pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A270KXCAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A270KXCAP
Capacitors - Ceramic Capacitors VJ0603A270KXCAP
CAP CER 27PF 200V C0G/NP0 0603

CAP CER 27PF 200V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - VJ0603A270KXCAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A270KXCAP
Ceramic Capacitors VJ0603A270KXCAP
CAP CER 27PF 200V C0G/NP0 0603

CAP CER 27PF 200V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A270KXCAP-ND VJ0603A270KXCAP VJ0603A270KXCAP
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details