Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A270JXJPW1BC

Description
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A270JXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A270JXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A270JXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 93AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
93AH0528
Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 93AH0528
CAP, 27PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
69AH3321
Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 69AH3321
CAP, 27PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A270JXJPW1BCTR-ND 720-VJ0603A270JXJPW1BCDKR-ND 93AH0528
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 27Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details