Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A270GXCAC

Description
27pF ±2% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±2% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A270GXCAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A270GXCAC-ND
Ceramic Capacitors VJ0603A270GXCAC-ND
27pF ±2% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±2% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,27Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C4517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C4517
Capacitor,ceramic,27Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C4517
Capacitor,Ceramic,27 pF,200VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,27pF,200VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0603A270GXCAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A270GXCAC
Ceramic Capacitors VJ0603A270GXCAC
CAP CER 27PF 200V C0G/NP0 0603

CAP CER 27PF 200V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A270GXCAC-ND 46C4517 VJ0603A270GXCAC
Product Name Ceramic Capacitors Capacitor,ceramic,27Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details