Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603A221JXACW1BC

Description
Vishay VJ0603A221JXACW1BC
Request a Quote Datasheet
Description
Vishay VJ0603A221JXACW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727854P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727854P
MLCCs - Multilayer Ceramic Capacitors 2727854P
Vishay VJ0603A221JXACW1BC

Vishay VJ0603A221JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727853
MLCCs - Multilayer Ceramic Capacitors 2727853
Vishay VJ0603A221JXACW1BC

Vishay VJ0603A221JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727854 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727854
MLCCs - Multilayer Ceramic Capacitors 2727854
Vishay VJ0603A221JXACW1BC

Vishay VJ0603A221JXACW1BC

Supplier's Site
Ceramic Capacitors - 720-1527-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1527-6-ND
Ceramic Capacitors 720-1527-6-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1527-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1527-2-ND
Ceramic Capacitors 720-1527-2-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1527-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1527-1-ND
Ceramic Capacitors 720-1527-1-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8561 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8561
Capacitor Ceramic 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8561
CAPACITOR CERAMIC 220PF 50V, C0G, 5%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 50V, C0G, 5%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8300
Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8300
CAP, 220PF, 50V, 5%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 5%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3315
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3315
CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727854P 720-1527-6-ND 720-1527-2-ND 88M8561 62AC8300 69AH3315
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details