Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A1R5CXBAC

Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A1R5CXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A1R5CXBACTR-ND
Ceramic Capacitors 720-VJ0603A1R5CXBACTR-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A1R5CXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A1R5CXBACCT-ND
Ceramic Capacitors 720-VJ0603A1R5CXBACCT-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A1R5CXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A1R5CXBACDKR-ND
Ceramic Capacitors 720-VJ0603A1R5CXBACDKR-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 3936700 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
3936700
MLCCs - Multilayer Ceramic Capacitors 3936700
Vishay VJ0603A1R5CXBAC

Vishay VJ0603A1R5CXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 3936700P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
3936700P
MLCCs - Multilayer Ceramic Capacitors 3936700P
Vishay VJ0603A1R5CXBAC

Vishay VJ0603A1R5CXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731228 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731228
MLCCs - Multilayer Ceramic Capacitors 1731228
Vishay VJ0603A1R5CXBAC

Vishay VJ0603A1R5CXBAC

Supplier's Site
Singapore, Singapore
SMD 1.5pF 100V 0.25pF Capacitor
60-VJ0603A1R5CXBAC
SMD 1.5pF 100V 0.25pF Capacitor 60-VJ0603A1R5CXBAC
Cap Ceramic 1.5pF 100V C0G 0.25pF Pad SMD 0603 150°C T/R Product overview: VJ0603A1R5CXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 100V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 100V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A1R5CXBAC can be used for catalog matching and distributor lookup.

Cap Ceramic 1.5pF 100V C0G 0.25pF Pad SMD 0603 150°C T/R Product overview: VJ0603A1R5CXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 100V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 100V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A1R5CXBAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1.5Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 92AH6210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
92AH6210
Cap, 1.5Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 92AH6210
CAP, 1.5PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1.5PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1.5Pf, 100V, C0G/np0, 0603; Capacitance Vishay - 62AC8257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 100V, C0G/np0, 0603; Capacitance Vishay
62AC8257
Cap, 1.5Pf, 100V, C0G/np0, 0603; Capacitance Vishay 62AC8257
CAP, 1.5PF, 100V, C0G/NP0, 0603; Capacitance:1.5pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 100V, C0G/NP0, 0603; Capacitance:1.5pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A1R5CXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A1R5CXBAC
Ceramic Capacitors VJ0603A1R5CXBAC
CAP CER 1.5PF 100V C0G/NP0 0603

CAP CER 1.5PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A1R5CXBACTR-ND 720-VJ0603A1R5CXBACDKR-ND 3936700 3936700P 60-VJ0603A1R5CXBAC 92AH6210 62AC8257 VJ0603A1R5CXBAC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 1.5pF 100V 0.25pF Capacitor Cap, 1.5Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay Cap, 1.5Pf, 100V, C0G/np0, 0603; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers