Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A1R0BXBAC

Description
1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A1R0BXBAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A1R0BXBAC-ND
Ceramic Capacitors VJ0603A1R0BXBAC-ND
1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A1R0BXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A1R0BXBAC
Ceramic Capacitors VJ0603A1R0BXBAC
CAP CER 1PF 100V C0G/NP0 0603

CAP CER 1PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor,ceramic,1Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C3685 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C3685
Capacitor,ceramic,1Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C3685
Capacitor,Ceramic,1p F,100VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1pF,100VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A1R0BXBAC-ND VJ0603A1R0BXBAC 46C3685
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details