Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A151JXAAC

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1906-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1906-2-ND
Ceramic Capacitors 720-1906-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1906-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1906-1-ND
Ceramic Capacitors 720-1906-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1906-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1906-6-ND
Ceramic Capacitors 720-1906-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 07J8345 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603; Capacitance Vishay
07J8345
Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603; Capacitance Vishay 07J8345
CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 07J8643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
07J8643
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 07J8643
CAPACITOR CERAMIC 150PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1906-2-ND 720-1906-6-ND 07J8345
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details