Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A150JXAAC

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A150JXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A150JXAAC-ND
Ceramic Capacitors VJ0603A150JXAAC-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A150JXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A150JXAAC
Capacitors - Ceramic Capacitors VJ0603A150JXAAC
CAP CER 15PF 50V NP0 0603

CAP CER 15PF 50V NP0 0603

Supplier's Site
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 07J8642 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
07J8642
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 07J8642
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A150JXAAC-ND VJ0603A150JXAAC 07J8642
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details