Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A150FXJCW1BC

Description
CAP CER 15PF 16V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 15PF 16V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A150FXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 16V C0G/NP0 0603

CAP CER 15PF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A150FXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A150FXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 16V C0G/NP0 0603

CAP CER 15PF 16V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A150FXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A150FXJCW1BC
Capacitors - Ceramic Capacitors VJ0603A150FXJCW1BC
CAP CER 15PF 16V C0G/NP0 0603

CAP CER 15PF 16V C0G/NP0 0603

Supplier's Site
Capacitor,ceramic,15Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8673
Capacitor,ceramic,15Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8673
Capacitor,Ceramic,15 pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,15pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A150FXJCW1BCCT-ND 720-VJ0603A150FXJCW1BCDKR-ND VJ0603A150FXJCW1BC 57J8673
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,15Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers