Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A121KXBPW1BC

Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A121KXBPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A121KXBPW1BC-ND
Ceramic Capacitors VJ0603A121KXBPW1BC-ND
120pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A121KXBPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A121KXBPW1BC
Capacitors - Ceramic Capacitors VJ0603A121KXBPW1BC
CAP CER 120PF 100V C0G/NP0 0603

CAP CER 120PF 100V C0G/NP0 0603

Supplier's Site
Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8646
Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8646
Capacitor,Ceramic,12 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,120pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A121KXBPW1BC-ND VJ0603A121KXBPW1BC 57J8646
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers