Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A121JXBAC

Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A121JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A121JXBACTR-ND
Ceramic Capacitors 720-VJ0603A121JXBACTR-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A121JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A121JXBACDKR-ND
Ceramic Capacitors 720-VJ0603A121JXBACDKR-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A121JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A121JXBACCT-ND
Ceramic Capacitors 720-VJ0603A121JXBACCT-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 120Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 92AH6214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
92AH6214
Cap, 120Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 92AH6214
CAP, 120PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 120PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 120Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8277
Cap, 120Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8277
CAP, 120PF, 100V, 5%, C0G/NP0, 0603; Capacitance:120pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 120PF, 100V, 5%, C0G/NP0, 0603; Capacitance:120pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A121JXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A121JXBAC
Ceramic Capacitors VJ0603A121JXBAC
CAP CER 120PF 100V C0G/NP0 0603

CAP CER 120PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A121JXBACTR-ND 720-VJ0603A121JXBACDKR-ND 92AH6214 62AC8277 VJ0603A121JXBAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay Cap, 120Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum - Polymer Capacitors - 1572-337XMPL2R5MG19CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers