Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A121JXACW1BC

Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1237TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1237TR-ND
Ceramic Capacitors BC1237TR-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1237DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1237DKR-ND
Ceramic Capacitors BC1237DKR-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1237CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1237CT-ND
Ceramic Capacitors BC1237CT-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A121JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A121JXACW1BC
Ceramic Capacitors VJ0603A121JXACW1BC
CAP CER 120PF 50V C0G/NP0 0603

CAP CER 120PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8276
Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8276
CAP, 120PF, 50V, 5%, C0G/NP0, 0603; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 120PF, 50V, 5%, C0G/NP0, 0603; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3298
Cap, 120Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3298
CAP, 120PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 120PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1237TR-ND BC1237DKR-ND VJ0603A121JXACW1BC 62AC8276 69AH3298
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 120Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2407-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details