12pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 12PF 100V C0G/NP0 0603
Capacitor,Ceramic,12
CAP CER 12PF 100V C0G/NP0 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603A120KXBAC-ND | VJ0603A120KXBAC | 46C3990 | VJ0603A120KXBAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,12Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |