Cap Ceramic 12pF 100V C0G 5% Pad SMD 0603 125°C T/R Product overview: VJ0603A120JXBCW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A120JXBCW1B
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 12PF 100V C0G/NP0 0603
Capacitor,Ceramic,12
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ0603A120JXBCW1BC | 720-VJ0603A120JXBCW1BCTR-ND | 720-VJ0603A120JXBCW1BCDKR-ND | VJ0603A120JXBCW1BC | 57J8595 |
| Product Name | SMD 12pF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,12Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF |