Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A120JXBAC

Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A120JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A120JXBACTR-ND
Ceramic Capacitors 720-VJ0603A120JXBACTR-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A120JXBACDKR-ND
Ceramic Capacitors 720-VJ0603A120JXBACDKR-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A120JXBACCT-ND
Ceramic Capacitors 720-VJ0603A120JXBACCT-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 12Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8275
Cap, 12Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8275
CAP, 12PF, 100V, 5%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 12PF, 100V, 5%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 92AH6213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
92AH6213
Cap, 12Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 92AH6213
CAP, 12PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A120JXBACTR-ND 720-VJ0603A120JXBACDKR-ND 62AC8275 92AH6213
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 12Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers