Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603A120JXACW1BC

Description
Vishay VJ0603A120JXACW1BC
Request a Quote Datasheet
Description
Vishay VJ0603A120JXACW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727835
MLCCs - Multilayer Ceramic Capacitors 2727835
Vishay VJ0603A120JXACW1BC

Vishay VJ0603A120JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727836P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727836P
MLCCs - Multilayer Ceramic Capacitors 2727836P
Vishay VJ0603A120JXACW1BC

Vishay VJ0603A120JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727836 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727836
MLCCs - Multilayer Ceramic Capacitors 2727836
Vishay VJ0603A120JXACW1BC

Vishay VJ0603A120JXACW1BC

Supplier's Site
Ceramic Capacitors - VJ0603A120JXACW1BC - 938658-VJ0603A120JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603A120JXACW1BC
938658-VJ0603A120JXACW1BC
Ceramic Capacitors - VJ0603A120JXACW1BC 938658-VJ0603A120JXACW1BC
Manufacturer: Vishay Win Source Part Number: 938658-VJ0603A120JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0603 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: BC1226TR, 0603N120J500NT, 720-1617-1, 2252 042 41129, BC1226DKR-NDR, 720-1617-2, BC1226CT-NDR, 720-1617-6, BC1226DKR-ND, BC1226CT, BC1226DKR, BC1226TR-ND, 225204241129, BC1226CT-ND, BC1226TR-NDR

Manufacturer: Vishay
Win Source Part Number: 938658-VJ0603A120JXACW1BC
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0603
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: BC1226TR, 0603N120J500NT, 720-1617-1, 2252 042 41129, BC1226DKR-NDR, 720-1617-2, BC1226CT-NDR, 720-1617-6, BC1226DKR-ND, BC1226CT, BC1226DKR, BC1226TR-ND, 225204241129, BC1226CT-ND, BC1226TR-NDR

Buy Now Datasheet
Ceramic Capacitors - 720-1617-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1617-2-ND
Ceramic Capacitors 720-1617-2-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1617-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1617-1-ND
Ceramic Capacitors 720-1617-1-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1617-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1617-6-ND
Ceramic Capacitors 720-1617-6-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 12pF 50V Capacitor
60-VJ0603A120JXACW1BC
SMD 12pF 50V Capacitor 60-VJ0603A120JXACW1BC
Cap Ceramic 12pF 50V C0G 5% 0603 SMD T/R Product overview: VJ0603A120JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A120JXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 12pF 50V C0G 5% 0603 SMD T/R Product overview: VJ0603A120JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A120JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 12Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8551 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8551
Capacitor Ceramic 12Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8551
CAPACITOR CERAMIC 12PF 50V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 12PF 50V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 57J8593 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
57J8593
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 57J8593
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8274
Cap, 12Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8274
CAP, 12PF, 50V, 5%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 12PF, 50V, 5%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727835 938658-VJ0603A120JXACW1BC 720-1617-2-ND 720-1617-6-ND 60-VJ0603A120JXACW1BC 88M8551 57J8593 62AC8274
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - VJ0603A120JXACW1BC Ceramic Capacitors Ceramic Capacitors SMD 12pF 50V Capacitor Capacitor Ceramic 12Pf 50V, C0G, 5%, 0603; Capacitance Vishay Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay Cap, 12Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
Technology Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers