Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A120FXACW1BC

Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1653-2-ND
Ceramic Capacitors 720-1653-2-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1653-1-ND
Ceramic Capacitors 720-1653-1-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1653-6-ND
Ceramic Capacitors 720-1653-6-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727834P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727834P
MLCCs - Multilayer Ceramic Capacitors 2727834P
Vishay VJ0603A120FXACW1BC

Vishay VJ0603A120FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727834
MLCCs - Multilayer Ceramic Capacitors 2727834
Vishay VJ0603A120FXACW1BC

Vishay VJ0603A120FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727833 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727833
MLCCs - Multilayer Ceramic Capacitors 2727833
Vishay VJ0603A120FXACW1BC

Vishay VJ0603A120FXACW1BC

Supplier's Site
Cap, 12Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8271
Cap, 12Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8271
CAP, 12PF, 50V, 1%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 12PF, 50V, 1%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3293
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3293
CAP, 12PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1653-2-ND 720-1653-6-ND 2727834P 62AC8271 69AH3293
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 12Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details