Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A102JXACW1BC

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1652-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1652-6-ND
Ceramic Capacitors 720-1652-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1652-1-ND
Ceramic Capacitors 720-1652-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1652-2-ND
Ceramic Capacitors 720-1652-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727832P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727832P
MLCCs - Multilayer Ceramic Capacitors 2727832P
Vishay VJ0603A102JXACW1BC

Vishay VJ0603A102JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727831
MLCCs - Multilayer Ceramic Capacitors 2727831
Vishay VJ0603A102JXACW1BC

Vishay VJ0603A102JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727832 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727832
MLCCs - Multilayer Ceramic Capacitors 2727832
Vishay VJ0603A102JXACW1BC

Vishay VJ0603A102JXACW1BC

Supplier's Site
Capacitor Ceramic 1000Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8550
Capacitor Ceramic 1000Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8550
CAPACITOR CERAMIC 1000PF 50V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 50V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8270
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8270
CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3292
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3292
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1652-6-ND 720-1652-1-ND 2727832P 88M8550 62AC8270 69AH3292
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 1000Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers