1000pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1000PF 16V C0G/NP0 0603
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603A102FXJCW1BCCT-ND | 720-VJ0603A102FXJCW1BCDKR-ND | VJ0603A102FXJCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |