Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A102FXACW1BC

Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1650-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1650-6-ND
Ceramic Capacitors 720-1650-6-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1650-1-ND
Ceramic Capacitors 720-1650-1-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1650-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1650-2-ND
Ceramic Capacitors 720-1650-2-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727830P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727830P
MLCCs - Multilayer Ceramic Capacitors 2727830P
Vishay VJ0603A102FXACW1BC

Vishay VJ0603A102FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727829 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727829
MLCCs - Multilayer Ceramic Capacitors 2727829
Vishay VJ0603A102FXACW1BC

Vishay VJ0603A102FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727830
MLCCs - Multilayer Ceramic Capacitors 2727830
Vishay VJ0603A102FXACW1BC

Vishay VJ0603A102FXACW1BC

Supplier's Site
Cap, 1000Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8269
Cap, 1000Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8269
CAP, 1000PF, 50V, 1%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 1%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 66AH7424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
66AH7424
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 66AH7424
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1650-6-ND 720-1650-1-ND 2727830P 62AC8269 66AH7424
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1000Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers