Vishay VJ0603A101JXAAC
Vishay VJ0603A101JXAAC
Vishay VJ0603A101JXAAC
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes
CAP CER 100PF 50V C0G/NP0 0603
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2727825 | 720-1370-6-ND | 720-1370-2-ND | 07J8340 | VJ0603A101JXAAC |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Vishay | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |