Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A101FXQCW1BC

Description
CAP CER 100PF 10V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 100PF 10V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A101FXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 10V C0G/NP0 0603

CAP CER 100PF 10V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A101FXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 10V C0G/NP0 0603

CAP CER 100PF 10V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A101FXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,100Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8507
Capacitor,ceramic,100Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8507
Capacitor,Ceramic,10 0pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,100pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0603A101FXQCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A101FXQCW1BC
Ceramic Capacitors VJ0603A101FXQCW1BC
CAP CER 100PF 10V C0G/NP0 0603

CAP CER 100PF 10V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0603A101FXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A101FXQCW1BC
Capacitors - Ceramic Capacitors VJ0603A101FXQCW1BC
CAP CER 100PF 10V C0G/NP0 0603

CAP CER 100PF 10V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A101FXQCW1BCCT-ND 720-VJ0603A101FXQCW1BCDKR-ND 720-VJ0603A101FXQCW1BCTR-ND 57J8507 VJ0603A101FXQCW1BC VJ0603A101FXQCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details