Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A100JXBAC

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A100JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A100JXBACTR-ND
Ceramic Capacitors 720-VJ0603A100JXBACTR-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A100JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A100JXBACDKR-ND
Ceramic Capacitors 720-VJ0603A100JXBACDKR-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A100JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A100JXBACCT-ND
Ceramic Capacitors 720-VJ0603A100JXBACCT-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C3869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C3869
Capacitor,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C3869
Capacitor,Ceramic,10 pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet
Cap, 10Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8260
Cap, 10Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8260
CAP, 10PF, 100V, 5%, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 100V, 5%, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A100JXBACTR-ND 720-VJ0603A100JXBACDKR-ND 46C3869 62AC8260
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Cap, 10Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers