Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A100FXBAC

Description
10pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A100FXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A100FXBACTR-ND
Ceramic Capacitors 720-VJ0603A100FXBACTR-ND
10pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A100FXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A100FXBACCT-ND
Ceramic Capacitors 720-VJ0603A100FXBACCT-ND
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A100FXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A100FXBACDKR-ND
Ceramic Capacitors 720-VJ0603A100FXBACDKR-ND
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - VJ0603A100FXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A100FXBAC
Ceramic Capacitors VJ0603A100FXBAC
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C3849 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C3849
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C3849
Capacitor,Ceramic,10 pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A100FXBACTR-ND 720-VJ0603A100FXBACDKR-ND VJ0603A100FXBAC 46C3849
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details