Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D4R7CXPAJ

Description
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1414-2-ND
Ceramic Capacitors 720-1414-2-ND
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Cap, 4.7Pf, 250V, 0505; Capacitance Vishay - 54X6084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 250V, 0505; Capacitance Vishay
54X6084
Cap, 4.7Pf, 250V, 0505; Capacitance Vishay 54X6084
CAP, 4.7PF, 250V, 0505; Capacitance:4.7pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.7PF, 250V, 0505; Capacitance:4.7pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-1414-2-ND 54X6084
Product Name Ceramic Capacitors Cap, 4.7Pf, 250V, 0505; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details