Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D470JXPAJ

Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1430-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1430-2-ND
Ceramic Capacitors 720-1430-2-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1430-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1430-1-ND
Ceramic Capacitors 720-1430-1-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1430-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1430-6-ND
Ceramic Capacitors 720-1430-6-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Cap, 47Pf, 250V, 5%, 0505; Capacitance Vishay - 54X6085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, 5%, 0505; Capacitance Vishay
54X6085
Cap, 47Pf, 250V, 5%, 0505; Capacitance Vishay 54X6085
CAP, 47PF, 250V, 5%, 0505; Capacitance:47pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 47PF, 250V, 5%, 0505; Capacitance:47pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0505D470JXPAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
VJ0505D470JXPAJ
Capacitors - Ceramic Capacitors VJ0505D470JXPAJ
CAP CER 47PF 250V C0G/NP0 0505

CAP CER 47PF 250V C0G/NP0 0505

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1430-2-ND 720-1430-6-ND 54X6085 VJ0505D470JXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 250V, 5%, 0505; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details