Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D270JXPAJ

Description
27pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
27pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1426-2-ND
Ceramic Capacitors 720-1426-2-ND
27pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

27pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Cap, 27Pf, 250V, 5%, 0505; Capacitance Vishay - 54X6077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 250V, 5%, 0505; Capacitance Vishay
54X6077
Cap, 27Pf, 250V, 5%, 0505; Capacitance Vishay 54X6077
CAP, 27PF, 250V, 5%, 0505; Capacitance:27pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 27PF, 250V, 5%, 0505; Capacitance:27pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0505D270JXPAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0505D270JXPAJ
Capacitors - Ceramic Capacitors VJ0505D270JXPAJ
CAP CER 27PF 250V C0G/NP0 0505

CAP CER 27PF 250V C0G/NP0 0505

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-1426-2-ND 54X6077 VJ0505D270JXPAJ
Product Name Ceramic Capacitors Cap, 27Pf, 250V, 5%, 0505; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details