1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 720-VJ0505D1R5BXPQJHTTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 250 volts |