Vishay Precision Group Ceramic Capacitors VJ0505D0R5VXPAJ

Description
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0505D0R5VXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D0R5VXPAJDKR-ND
Ceramic Capacitors 720-VJ0505D0R5VXPAJDKR-ND
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0505D0R5VXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D0R5VXPAJTR-ND
Ceramic Capacitors 720-VJ0505D0R5VXPAJTR-ND
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0505D0R5VXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D0R5VXPAJCT-ND
Ceramic Capacitors 720-VJ0505D0R5VXPAJCT-ND
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0505D0R5VXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0505D0R5VXPAJ
Ceramic Capacitors VJ0505D0R5VXPAJ
CAP CER 0.5PF 250V C0G/NP0 0505

CAP CER 0.5PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0505D0R5VXPAJDKR-ND 720-VJ0505D0R5VXPAJTR-ND VJ0505D0R5VXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - C17CF430K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details