Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D0R4BXPAJ

Description
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0505D0R4BXPAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0505D0R4BXPAJ-ND
Ceramic Capacitors VJ0505D0R4BXPAJ-ND
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0505D0R4BXPAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details