Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y822KXAAC

Description
CAP CER 8200PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 8200PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y822KXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y822KXAACDKR-ND
Ceramic Capacitors 720-VJ0402Y822KXAACDKR-ND
CAP CER 8200PF 50V X7R 0402

CAP CER 8200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y822KXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y822KXAACCT-ND
Ceramic Capacitors 720-VJ0402Y822KXAACCT-ND
CAP CER 8200PF 50V X7R 0402

CAP CER 8200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y822KXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y822KXAACTR-ND
Ceramic Capacitors 720-VJ0402Y822KXAACTR-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0402Y822KXAACDKR-ND 720-VJ0402Y822KXAACCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details