Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y822KLXAJ32

Description
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y822KLXAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y822KLXAJ32TR-ND
Ceramic Capacitors 720-VJ0402Y822KLXAJ32TR-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 720-VJ0402Y822KLXAJ32TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details