Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y473KXQCW1BC

Description
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y473KXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y473KXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 10V X7R 0402

CAP CER 0.047UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y473KXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 10V X7R 0402

CAP CER 0.047UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - VJ0402Y473KXQCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y473KXQCW1BC
Ceramic Capacitors VJ0402Y473KXQCW1BC
CAP CER 0.047UF 10V X7R 0402

CAP CER 0.047UF 10V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Vishay - 57J8178 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
57J8178
Ceramic Capacitor 0.047Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 57J8178
CERAMIC CAPACITOR 0.047UF 10V, X7R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 10V, X7R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y473KXQCW1BCTR-ND 720-VJ0402Y473KXQCW1BCDKR-ND VJ0402Y473KXQCW1BC 57J8178
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details