470pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 470PF 25V X7R 0402
CAP CER 470PF 25V X7R 0402
CAP CER 470PF 25V X7R 0402
Capacitor,Ceramic,47
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402Y471KXXPW1BCTR-ND | 720-VJ0402Y471KXXPW1BCDKR-ND | VJ0402Y471KXXPW1BC | 57J8143 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,470Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |