Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y471JLAAJ32

Description
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y471JLAAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y471JLAAJ32TR-ND
Ceramic Capacitors 720-VJ0402Y471JLAAJ32TR-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 720-VJ0402Y471JLAAJ32TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers